Manufacturer: Littelfuse Inc.
Win Source Part Number: 902430-V240CH8T
Series: CH
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.40.4000
Other Part Number: F3463TR, F3463CT, F3463DKR, V240CH8T-ND
VARISTOR 240V 250A 2SMD NO LEAD
METAL OXIDE VARISTOR, 200V 395V SMD, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:CH Series; Clamping Voltage Vc Max:395V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 200V 395V SMD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:CH Series; Clamping Voltage Vc Max:395V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 902430-V240CH8T | V240CH8T | 75C8192 |
| Product Name | TVS - TVS - Varistors, MOVs - V240CH8T | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 200V 395V Smd, Full Reel; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) |