METAL OXIDE VARISTOR, 200V 395V SMD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:CH Series; Clamping Voltage Vc Max:395V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A; Voltage Nom.:240VRoHS Compliant: Yes
METAL OXIDE VARISTOR, 200V 395V SMD, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:CH Series; Clamping Voltage Vc Max:395V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 240V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 75M5773 | 05B9028 | V240CH8 |
| Product Name | Metal Oxide Varistor, 200V 395V Smd; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 200V 395V Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |