VARISTOR 360V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 300V 595V RAD, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:LS Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V230LS20AP | 58K7401 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |