METAL OXIDE VARISTOR, 300V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:LA Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1100pF RoHS Compliant: Yes
VARISTOR 360V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7396 | V230LA40AP |
| Product Name | Metal Oxide Varistor, 300V 595V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |