VARISTOR 360V 6.5KA DISC 14MM
METAL OXIDE VARISTOR, 396V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (2mS):125J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V230LA20CP | 58K7394 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 396V 595V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |