Win Source Part Number: 1360942-V230LA20AP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 550 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 230 V
Maximum DC Volts: 300 V
Varistor Voltage (Min): 324 V
Varistor Voltage (Typ): 360 V
Varistor Voltage (Max): 396 V
Current - Surge: 4.5 kA
Energy: 70J
METAL OXIDE VARISTOR, 300V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:LA Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:550pF RoHS Compliant: Yes
VARISTOR 360V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360942-V230LA20AP | 58K7393 | V230LA20AP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |