Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: LA
Package: Bulk
Product Status: Active
Capacitance @ Frequency: 250 pF @ 1 MHz
Mounting Type: Through Hole
Package / Case: Disc 10mm
Number of Circuits: 1
VARISTOR 360V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 300V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:LA Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:250pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V230LA10P | 58K7392 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 10mm | Through Hole |