VARISTOR 22V 1KA DISC 14MM
METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZT Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V22ZT3P | 58K7385 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |