METAL OXIDE VARISTOR, 18V, 43V, RAD, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZT Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Reel Quantity:500 RoHS Compliant: Yes
VARISTOR 22V 500A DISC 10MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7384 | V22ZT2P |
| Product Name | Metal Oxide Varistor, 18V, 43V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |