METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZA Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 18 V, 250 A, Disc 7mm, Metal Oxide Varistor (MOV), 43 V RoHS Compliant: Yes
VARISTOR 22V 250A DISC 7MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7372 | 98K2462 | V22ZA1P |
| Product Name | Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 18 V, 250 A, Disc 7Mm, Metal Oxide Varistor (Mov), 43 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) |