VARISTOR 22V 40A SOD83A AXIAL
VARISTOR, 18V, 40MA, AXIAL LEADED; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MA Series; Clamping Voltage Vc Max:51V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V22MA1B | 18C2115 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 40Ma, Axial Leaded; Voltage Rating Vac Littelfuse |
| Package | Through Hole |