VARISTOR, 15V, 40MA, AXIAL LEADED; Voltage Rating VAC:10V; Voltage Rating VDC:15V; Product Range:MA Series; Clamping Voltage Vc Max:55V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):90mJ RoHS Compliant: Yes
VARISTOR 22V 40A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 77R3642 | V22MA1A |
| Product Name | Varistor, 15V, 40Ma, Axial Leaded; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |