VARISTOR 22V 100A 2SMD NO LEAD
METAL OXIDE VARISTOR, 18V, 47V, SMD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:CH Series; Clamping Voltage Vc Max:47V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V22CH8T | 05B9000 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |