METAL OXIDE VARISTOR, 18V, 47V, SMD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:CH Series; Clamping Voltage Vc Max:47V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes
VARISTOR 22V 100A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2076 | V22CH8 |
| Product Name | Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |