METAL OXIDE VARISTOR, 180V 360V SMD, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:CH Series; Clamping Voltage Vc Max:360V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 220V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2086 | V220CH8 |
| Product Name | Metal Oxide Varistor, 180V 360V Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |