VARISTOR 56V 8KA DISC 20MM
VARISTOR, MOV, 110V, DISC 20MM; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V20E35P | 95W0300 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 110V, Disc 20Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |