VARISTOR, MOV, 93V, DISC 20MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Peak Energy (10/1000uS):90JRoHS Compliant: Yes
VARISTOR 47V 8KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 95W0299 | V20E30P |
| Product Name | Varistor, Mov, 93V, Disc 20Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |