Manufacturer: Littelfuse Inc.
Win Source Part Number: 846502-V20E300P
Series: UltraMOV™
Features: 470 V 10 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8533.40.4000
Other Part Number: F3445, V20E300P-ND
METAL OXIDE VARISTOR, 385V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:300V RoHS Compliant: Yes
VARISTOR 470V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846502-V20E300P | 58K7361 | V20E300P |
| Product Name | TVS - TVS - Varistors, MOVs - V20E300P | Metal Oxide Varistor, 385V 775V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |