Littelfuse, Inc. Varistor, Circuit Protection;275Vrms;710V;10000A;Metal Oxide;900pF;Radial V20E275

Description
Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below
Description
Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;275Vrms;710V;10000A;Metal Oxide;900pF;Radial - 70184865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;275Vrms;710V;10000A;Metal Oxide;900pF;Radial
70184865
Varistor, Circuit Protection;275Vrms;710V;10000A;Metal Oxide;900pF;Radial 70184865
Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below

Features:

  • Operating Temperature Range: –55° to +85°C Ambient
  • Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184865
Product Name Varistor, Circuit Protection;275Vrms;710V;10000A;Metal Oxide;900pF;Radial
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1389274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Metal Oxide Varistors MOV Series - LS40K130QP – LA40K750QP - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Crimped
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
Varistors - 2048755 - RS Components, Ltd.
Specs
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details