Manufacturer: Littelfuse Inc.
Win Source Part Number: 902411-V20E250P
Series: UltraMOV™
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.40.4000
Other Part Number: F3443, V20E250P-ND
METAL OXIDE VARISTOR, 320V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:250V RoHS Compliant: Yes
VARISTOR 390V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902411-V20E250P | 58K7360 | V20E250P |
| Product Name | TVS - TVS - Varistors, MOVs - V20E250P | Metal Oxide Varistor, 320V 650V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |