Littelfuse, Inc. Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse V20E150P

Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance:1600pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance:1600pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse - 58K7357 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse
58K7357
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse 58K7357
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance:1600pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Capacitance:1600pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7357
Product Name Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details