VARISTOR, 36V, 11VAC, 14VDC, DISC 20MM; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
VARISTOR 18V 8KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7766 | V20E11P |
| Product Name | Varistor, 36V, 11Vac, 14Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |