Win Source Part Number: 1038292-V202BB60
Category: Circuit Protection>TVS - Varistors, MOVs
Series: BB
Package: Bulk
Number of Circuits: 1
Standard Package: 4
Capacitance @ Frequency: 1200 pF @ 1 MHz
Varistor Voltage (Min): 2.97 kV
Varistor Voltage (Typ): 3.3 kV
Varistor Voltage (Max): 3.63 kV
Current - Surge: 70 kA
Maximum AC Volts: 2 kV
Maximum DC Volts: 2.5 kV
Energy: 7500J
Mounting Type: Chassis Mount
Package / Case: Encased Disc
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): V202CA60; V242BB60; V242CA60; V172BB60; V172CA60;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 1294-V202BB60,-V202B
VARISTOR 3.3KV 70KA ENCASED DISC
METAL OXIDE VARISTOR, 2500V, 5200V, DISC; Voltage Rating VAC:2kV; Voltage Rating VDC:2.5kV; Product Range:BB Series; Clamping Voltage Vc Max:5.2kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1038292-V202BB60 | V202BB60 | 09F2074 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 2500V, 5200V, Disc; Voltage Rating Vac Littelfuse |
| Package | Encased Disc | Chassis Mount |