Win Source Part Number: 1338572-V18ZT1P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: ZT
Package: Tape & Reel (TR) Cut Tape (CT)
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 2700 pF @ 1 MHz
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 19.8 V
Current - Surge: 250 A
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Energy: 0.8J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
VARISTOR 18V 250A DISC 7MM
METAL OXIDE VARISTOR, 14V, 36V, RAD, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:ZT Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000 RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1338572-V18ZT1P | V18ZT1P | 58K7339 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 14V, 36V, Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Disc 7mm | Through Hole |