VARISTOR 18V 250A DISC 7MM
METAL OXIDE VARISTOR, 14V, 36V, RAD; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:ZC Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V18ZC1P | 58K7332 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 14V, 36V, Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |