Win Source Part Number: 983419-V18MLE1206NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLE
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 1700 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Maximum DC Volts: 18 V
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3835TR,F3835CT,F383
VARISTOR 25V 1206
VARISTOR, 18V, 50V, 1206; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 983419-V18MLE1206NH | V18MLE1206NH | 75C8150 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 50V, 1206; Voltage Rating Vac Littelfuse |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |