Manufacturer: Littelfuse Inc.
Win Source Part Number: 902404-V18MLE1206H
Series: MLE
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 25 V Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCV
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 1294-V18MLE1206H, F2190TR, V18MLE1206, -V18MLE1206H, F2190CT, F2190DKR
VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 25V 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902404-V18MLE1206H | 34C9042 | V18MLE1206H |
| Product Name | TVS - TVS - Varistors, MOVs - V18MLE1206H | Varistor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |