VARISTOR, 18V, 50V, 1206; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:1206 [3216 Metric]; Capacitance, Cd:1700pF; Clamp Voltage ESD Max. 15kV Air:65V RoHS Compliant: Yes
VARISTOR 25V 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48F3215 | V18MLE1206A |
| Product Name | Varistor, 18V, 50V, 1206; Voltage Rating Vdc Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |