VARISTOR, 18V, 50V, 0805, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:500pF RoHS Compliant: Yes
VARISTOR 25V 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 34C9041 | V18MLE0805LH |
| Product Name | Varistor, 18V, 50V, 0805, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |