Win Source Part Number: 1192950-V18MLE0805H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLE
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 500 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Maximum DC Volts: 18 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): V18MLE0805H.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F2189DKR,F2189CT,F21
Product Status: Obsolete
VARISTOR; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-55°C; Reel Quantity:2500RoHS Compliant: Yes
VARISTOR 25V 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1192950-V18MLE0805H | 34C9040 | V18MLE0805H |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |