Win Source Part Number: 981441-V18MLE0603H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLE
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 125 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Maximum DC Volts: 18 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F2188TR,F2188DKR,F21
Product Status: Obsolete
VARISTOR 25V 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981441-V18MLE0603H | V18MLE0603H |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |