Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V18MLE0402NR V18MLE0402NR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116821-V18MLE0402NR Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 55pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116821-V18MLE0402NR Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 55pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V18MLE0402NR - 1116821-V18MLE0402NR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V18MLE0402NR
1116821-V18MLE0402NR
TVS - TVS - Varistors, MOVs - V18MLE0402NR 1116821-V18MLE0402NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116821-V18MLE0402NR Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 55pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116821-V18MLE0402NR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 55pF @ 1MHz
Varistor Voltage (Min): 22V
Varistor Voltage (Typ): 25V
Varistor Voltage (Max): 28V
Maximum DC Volts: 18VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V18MLE0402NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V18MLE0402NR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLE0402NR
VARISTOR 25V 0402

VARISTOR 25V 0402

Supplier's Site
Varistor, 18V, 125V, 0402; Voltage Rating Vac Littelfuse - 29R0830 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 125V, 0402; Voltage Rating Vac Littelfuse
29R0830
Varistor, 18V, 125V, 0402; Voltage Rating Vac Littelfuse 29R0830
VARISTOR, 18V, 125V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 18V, 125V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Varistor, 18V, 125V, 0402, Full Reel; Voltage Rating Vac Littelfuse - 05M1813 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 125V, 0402, Full Reel; Voltage Rating Vac Littelfuse
05M1813
Varistor, 18V, 125V, 0402, Full Reel; Voltage Rating Vac Littelfuse 05M1813
VARISTOR, 18V, 125V, 0402, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:55pF RoHS Compliant: Yes

VARISTOR, 18V, 125V, 0402, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:55pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1116821-V18MLE0402NR V18MLE0402NR 29R0830 05M1813
Product Name TVS - TVS - Varistors, MOVs - V18MLE0402NR Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 18V, 125V, 0402; Voltage Rating Vac Littelfuse Varistor, 18V, 125V, 0402, Full Reel; Voltage Rating Vac Littelfuse
CT 55 pF
Unlock Full Specs
to access all available technical data