VARISTOR 25V 500A 1210
VARISTOR, 18V, 44V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):2.5J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V18MLA1210NT | 75C8142 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 44V, 1210; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |