METAL OXIDE VARISTOR, 18V, 40V 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:500A; Capacitance:1250pF RoHS Compliant: Yes
VARISTOR 25V 500A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48F3212 | V18MLA1210A |
| Product Name | Metal Oxide Varistor, 18V, 40V 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |