Manufacturer: Littelfuse Inc.
Win Source Part Number: 902402-V18MLA1206NH
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
Other Part Number: F3820TR, V18MLA1206NH-ND, F3820DKR, 1294-V18MLA1206NH, F3820CT
VARISTOR 25V 150A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902402-V18MLA1206NH | V18MLA1206NH |
| Product Name | TVS - TVS - Varistors, MOVs - V18MLA1206NH | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) |