Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116820-V18MLA1206A
Packaging: Bulk
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 1270pF @ 1MHz
Varistor Voltage (Min): 22V
Varistor Voltage (Typ): 25V
Varistor Voltage (Max): 28V
Current - Surge: 150A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.40J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
VARISTOR 25V 150A 1206
VARISTOR, 18V, 44V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):400mJ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116820-V18MLA1206A | V18MLA1206A | 05B8625 |
| Product Name | TVS - TVS - Varistors, MOVs - V18MLA1206A | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 44V, 1206; Voltage Rating Vac Littelfuse |
| IFSM | 150 amps |