Win Source Part Number: 1009132-V18MLA0603NR
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 120 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 30 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V18MLA0603NR-ND,18-V
VARISTOR 25V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1009132-V18MLA0603NR | V18MLA0603NR |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |