VARISTOR 18V 40A SOD83A AXIAL
METAL OXIDE VARISTOR, 14V, 44V, AXIAL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:550pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V18MA1B | 72K7336 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 14V, 44V, Axial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |