METAL OXIDE VARISTOR, 13V, 49V, AXIAL; Voltage Rating VAC:9V; Voltage Rating VDC:13V; Product Range:MA Series; Clamping Voltage Vc Max:49V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:550pF RoHS Compliant: Yes
VARISTOR 18V 40A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 72K7335 | V18MA1A |
| Product Name | Metal Oxide Varistor, 13V, 49V, Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |