VARISTOR, 18V, 40V, 1206, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:AUML Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:-; Filter Terminals:SMD RoHS Compliant: Yes
VARISTOR 27.5V 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 75C8129 | V18AUMLA1206NH |
| Product Name | Varistor, 18V, 40V, 1206, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |