Littelfuse, Inc. V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy V18AUMLA1206

Description
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.
Datasheet
Description
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy - V18AUMLA1206 - Littelfuse, Inc.
Rosemont, IL, United States
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy
V18AUMLA1206
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy V18AUMLA1206
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.

This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V18AUMLA1206
Product Name V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy
Operating DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-1812H - AMCV-1812H-120-T - Abracon, LLC
Specs
Operating DC Voltage 12 volts
Operating AC Voltage 8.5 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details