VARISTOR 180V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 153V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:153V; Product Range:ZS Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:200pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V180ZS1P | 58K7348 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |