VARISTOR 180V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 153V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:153V; Product Range:ZA Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:500pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V180ZA5P | 58K7346 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |