METAL OXIDE VARISTOR, 153V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:153V; Product Range:ZA Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:2400pF RoHS Compliant: Yes
VARISTOR 180V 6.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7345 | V180ZA20P |
| Product Name | Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |