Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V180ZA10P

Description
Win Source Part Number: 989079-V180ZA10P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 1190 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 4.5 kA Maximum AC Volts: 115 V Maximum DC Volts: 153 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3077,V180ZA10P-ND,- 1024-V180ZA10P
Request a Quote Datasheet
Description
Win Source Part Number: 989079-V180ZA10P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 1190 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 4.5 kA Maximum AC Volts: 115 V Maximum DC Volts: 153 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3077,V180ZA10P-ND,- 1024-V180ZA10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 989079-V180ZA10P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
989079-V180ZA10P
Circuit Protection - TVS - Varistors, MOVs 989079-V180ZA10P
Win Source Part Number: 989079-V180ZA10P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 1190 pF @ 1 MHz Varistor Voltage (Min): 162 V Varistor Voltage (Typ): 180 V Varistor Voltage (Max): 198 V Current - Surge: 4.5 kA Maximum AC Volts: 115 V Maximum DC Volts: 153 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3077,V180ZA10P-ND,- 1024-V180ZA10P

Win Source Part Number: 989079-V180ZA10P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 1190 pF @ 1 MHz
Varistor Voltage (Min): 162 V
Varistor Voltage (Typ): 180 V
Varistor Voltage (Max): 198 V
Current - Surge: 4.5 kA
Maximum AC Volts: 115 V
Maximum DC Volts: 153 V
Energy: 35J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3077,V180ZA10P-ND,-1024-V180ZA10P

Buy Now Datasheet
Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse - 58K7344 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse
58K7344
Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse 58K7344
METAL OXIDE VARISTOR, 153V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:153V; Product Range:ZA Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1100pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 153V 300V RAD; Voltage Rating VAC:115V; Voltage Rating VDC:153V; Product Range:ZA Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1100pF RoHS Compliant: Yes

Supplier's Site
Varistor, Mov, Za Series, 153 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 300 V Rohs Compliant Littelfuse - 98K2461 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, Za Series, 153 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 300 V Rohs Compliant Littelfuse
98K2461
Varistor, Mov, Za Series, 153 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 300 V Rohs Compliant Littelfuse 98K2461
Varistor, MOV, ZA Series, 153 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 300 V RoHS Compliant: Yes

Varistor, MOV, ZA Series, 153 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 300 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V180ZA10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V180ZA10P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V180ZA10P
VARISTOR 180V 4.5KA DISC 14MM

VARISTOR 180V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 989079-V180ZA10P 58K7344 V180ZA10P
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 153V 300V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data