METAL OXIDE VARISTOR, 153V 295V RAD; Voltage Rating VAC:110V; Voltage Rating VDC:153V; Product Range:ZA Series; Clamping Voltage Vc Max:295V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5J RoHS Compliant: Yes
VARISTOR 180V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7342 | V180ZA05P |
| Product Name | Metal Oxide Varistor, 153V 295V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |