METAL OXIDE VARISTOR, 152V 290V AXIAL; Voltage Rating VAC:110V; Voltage Rating VDC:152V; Product Range:MA Series; Clamping Voltage Vc Max:290V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:27pF RoHS Compliant: Yes
VARISTOR 180V 100A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 72K7338 | V180MA3B |
| Product Name | Metal Oxide Varistor, 152V 290V Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |