Win Source Part Number: 1103589-V180CH8T
Category: Circuit Protection>TVS - Varistors, MOVs
Series: CH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 120 pF @ 1 MHz
Varistor Voltage (Min): 162 V
Varistor Voltage (Typ): 180 V
Varistor Voltage (Max): 198 V
Current - Surge: 250 A
Maximum AC Volts: 115 V
Maximum DC Volts: 153 V
Energy: 4J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): V180CH8; V200CH8T; V200CH8;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3459DKR,V180CH8T-ND
VARISTOR, MOV, 295V, 3220; Voltage Rating VAC:115V; Voltage Rating V DC:153V; Product Range:CH Series; Clamping Voltage Vc Max:295V; Varistor Case Style:3220 [8552 Metric]; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes
VARISTOR 180V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103589-V180CH8T | 38AC2537 | V180CH8T |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 295V, 3220; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, No Lead | Surface Mount, MLCV |