VARISTOR 275V 6.5KA DISC 20MM
VARISTOR, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:SM20 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V175SM20 | 72R4433 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount |