VARISTOR 270V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 225V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:LA Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:130pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V175LT5P | 58K7325 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 225V 455V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |